Juno Lighting GroupHigh/Low Bay FixtureAG250PSQTCLPLS
Description
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH COATED LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
Juno Lighting Group
Done
Datasheet
Description
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH COATED LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH COATED LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE