Invensys PLC Enclosure AE-300

Description
ENCLOSURE, 5 -1/16H X 3-3/8W X 3.06D INCH, FOR AE 304/314/334. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE, 5 -1/16H X 3-3/8W X 3.06D INCH, FOR AE 304/314/334. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 26352723 - Radwell International
Willingboro, NJ, United States
Enclosure
26352723
Enclosure 26352723
ENCLOSURE, 5 -1/16H X 3-3/8W X 3.06D INCH, FOR AE 304/314/334. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 5 -1/16H X 3-3/8W X 3.06D INCH, FOR AE 304/314/334. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 26352723
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers