Juno Lighting Group High/Low Bay Fixture ACG875PS480CPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 3/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START BALLAST TYPE BT37 MOGUL BASE METAL HALIDE LAMP TYPE 875 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 3/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START BALLAST TYPE BT37 MOGUL BASE METAL HALIDE LAMP TYPE 875 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ACG875PS480CPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ACG875PS480CPLS
High/Low Bay Fixture ACG875PS480CPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 3/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START BALLAST TYPE BT37 MOGUL BASE METAL HALIDE LAMP TYPE 875 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 26 3/4 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START BALLAST TYPE
  • BT37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 875 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
  • 21 1/2 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH LAMP HOLDER FOR PROTECTED LAMP
  • ACG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ACG875PS480CPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details