Juno Lighting Group High/Low Bay Fixture ACG350PSTTACLPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ACG350PSTTACLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ACG350PSTTACLPLS
High/Low Bay Fixture ACG350PSTTACLPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 350 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
  • 15 3/4 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • ACG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ACG350PSTTACLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details