Schneider Electric Transformer, 320Va, 1 X 24V; Power Rating Schneider Electric ABT7ESM032B

Description
TRANSFORMER, 320VA, 1 X 24V; Power Rating:320VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 320VA, 1 X 24V; Power Rating:320VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 320Va, 1 X 24V; Power Rating Schneider Electric - 66AH9387 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 320Va, 1 X 24V; Power Rating Schneider Electric
66AH9387
Transformer, 320Va, 1 X 24V; Power Rating Schneider Electric 66AH9387
TRANSFORMER, 320VA, 1 X 24V; Power Rating:320VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes

TRANSFORMER, 320VA, 1 X 24V; Power Rating:320VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9387
Product Name Transformer, 320Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HPH1-0076 HPH1-0076LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A13-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details