Schneider Electric Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric ABT7ESM016B

Description
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric - 66AH9385 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric
66AH9385
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric 66AH9385
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes

TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9385
Product Name Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-080L CST2010-080LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details