Schneider Electric Transformer, 63Va, 1 X 24V; Power Rating Schneider Electric ABT7ESM006B

Description
TRANSFORMER, 63VA, 1 X 24V; Power Rating:63VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 240V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:1 x RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 63VA, 1 X 24V; Power Rating:63VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 240V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:1 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 63Va, 1 X 24V; Power Rating Schneider Electric - 66AH9383 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 63Va, 1 X 24V; Power Rating Schneider Electric
66AH9383
Transformer, 63Va, 1 X 24V; Power Rating Schneider Electric 66AH9383
TRANSFORMER, 63VA, 1 X 24V; Power Rating:63VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 240V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:1 x RoHS Compliant: Yes

TRANSFORMER, 63VA, 1 X 24V; Power Rating:63VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 240V; Plug Type:-; Product Range:ABT7 ESM Series; SVHC:No SVHC (15-Jan-2018); Primary Voltages:1 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9383
Product Name Transformer, 63Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CX9721-AL Flyback Transformer for TI TPS61046 - CX9721-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Isolation Power Transformers - N-255MG - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
4 suppliers
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details