Schneider Electric Transformer, 40Va, 1 X 24V; Power Rating Schneider Electric ABT7ESM004B

Description
TRANSFORMER, 40VA, 1 X 24V; Power Rating:40VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; Primary Voltages:2 x 120V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 40VA, 1 X 24V; Power Rating:40VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; Primary Voltages:2 x 120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 40Va, 1 X 24V; Power Rating Schneider Electric - 66AH9382 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 40Va, 1 X 24V; Power Rating Schneider Electric
66AH9382
Transformer, 40Va, 1 X 24V; Power Rating Schneider Electric 66AH9382
TRANSFORMER, 40VA, 1 X 24V; Power Rating:40VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; Primary Voltages:2 x 120V RoHS Compliant: Yes

TRANSFORMER, 40VA, 1 X 24V; Power Rating:40VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; Primary Voltages:2 x 120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9382
Product Name Transformer, 40Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP4 Series Hexa-Path Magnetics - HP4-0047 HP4-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details