The ABS2EC01EE is a slim solid state input interface module designed for discrete signal interfacing with a 48 V DC control circuit. It features a single normally closed contact, supports a rated current of up to 10.5 mA, and has a switching current range of 1 to 50 mA. The module includes an LED for local signaling, screw clamp terminals for connections, and a width pitch of 9.5 mm. It operates over a voltage range of 5 to 48 V, complies with IEC 60947-5-1, and is rated for IP20 protection. The device mounts on DIN rails and operates unconditionally from -5 to 55 °C. It supports cable cross sections of 0.27 to 4 mm² and weighs 0.029 kg.
Solid State Relays - Industrial Mount INTERFACE RELAY SOLID STATE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | ABS2EC01EE |
| Product Name | Solid State Relays - Industrial Mount |