Schneider Electric ABLS1A48025
AC/DC DIN RAIL SUPPLY 48V 120W
Regulated Power Supply, 100-240 VAC,
POWER SUPPLY, AC-DC, 1 O/P, 48V, 2.5A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2769131 | 4008-ABLS1A48025-ND | ABLS1A48025 | 28AK5380 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | SQD Switching | Power Supply, Ac-Dc, 1 O/p, 48V, 2.5A Rohs Compliant Schneider Electric |
| DC Output Voltage | 48.0 volts | |||
| Number of Outputs | 1 # | |||
| Phase | Single-Phase Power Supply | |||
| Type | 1 | DC Power Supply | ||
| Features | Power Factor Correction |