Schneider Electric DIN Rail Power Supplies ABLS1A24031

Description
Schneider Electric ABLS1A24031
Request a Quote Datasheet
Description
Schneider Electric ABLS1A24031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2108396 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2108396
DIN Rail Power Supplies 2108396
Schneider Electric ABLS1A24031

Schneider Electric ABLS1A24031

Supplier's Site
Industrial, DIN Rail Power Supplies - 4008-ABLS1A24031-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABLS1A24031-ND
Industrial, DIN Rail Power Supplies 4008-ABLS1A24031-ND
AC/DC DIN RAIL SUPPLY 24V 75W

AC/DC DIN RAIL SUPPLY 24V 75W

Buy Now Datasheet
Power Supply, 100-240V Ac, 24V, 3.1A; Power Supply Approvals Square D By Schneider Electric - 38AJ3194 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 100-240V Ac, 24V, 3.1A; Power Supply Approvals Square D By Schneider Electric
38AJ3194
Power Supply, 100-240V Ac, 24V, 3.1A; Power Supply Approvals Square D By Schneider Electric 38AJ3194
POWER SUPPLY, 100-240V AC, 24V, 3.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, 100-240V AC, 24V, 3.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2108396 4008-ABLS1A24031-ND 38AJ3194
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, 100-240V Ac, 24V, 3.1A; Power Supply Approvals Square D By Schneider Electric
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details