Schneider Electric Industrial, DIN Rail Power Supplies ABL8WPS24400

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 4008-ABL8WPS24400-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABL8WPS24400-ND
Industrial, DIN Rail Power Supplies 4008-ABL8WPS24400-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Schneider Electric - 64M2205 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Schneider Electric
64M2205
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Schneider Electric 64M2205
AC-DC CONVERTER, DIN RAIL, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 57428002 - Radwell International
Willingboro, NJ, United States
Power Supply
57428002
Power Supply 57428002
POWER SUPPLY, ABL SERIES, AC-DC, 3 PHASE,40 AMP, 320-550 VAC, 24 VDC, 960 WATT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, ABL SERIES, AC-DC, 3 PHASE,40 AMP, 320-550 VAC, 24 VDC, 960 WATT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 4008-ABL8WPS24400-ND 64M2205 57428002
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Schneider Electric Power Supply
Type 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 40 amps 40 amps
AC Input Voltage 380.0 to 500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227058 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details