Schneider Electric Industrial, DIN Rail Power Supplies ABL8RPS24050

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 4008-ABL8RPS24050-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABL8RPS24050-ND
Industrial, DIN Rail Power Supplies 4008-ABL8RPS24050-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 1881212 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1881212
DIN Rail Power Supplies 1881212
Schneider Electric ABL8RPS24050

Schneider Electric ABL8RPS24050

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Schneider Electric - 64M2202 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Schneider Electric
64M2202
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Schneider Electric 64M2202
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Weight:700g RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Weight:700g RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 57427987 - Radwell International
Willingboro, NJ, United States
Power Supply
57427987
Power Supply 57427987
POWER SUPPLY, PSU, 1 OUTPUT, 120 W, 5 AMP, 1 PHASE, 24 VAC/DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, PSU, 1 OUTPUT, 120 W, 5 AMP, 1 PHASE, 24 VAC/DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
TELEMECANIQUE Power Supplies ABL8RPS24050

TELEMECANIQUE Power Supplies ABL8RPS24050

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 4008-ABL8RPS24050-ND 1881212 64M2202 57427987
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Schneider Electric Power Supply Power Supply
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 100.0 to 500.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details