Schneider Electric Power Supply ABL8MEM24006

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY,240VAC INPUT,OUTPUT 24VDC,0.6AMP,DIN RAIL MOUNT,1 PHASE,ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY,240VAC INPUT,OUTPUT 24VDC,0.6AMP,DIN RAIL MOUNT,1 PHASE,ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 57427953 - Radwell International
Willingboro, NJ, United States
Power Supply
57427953
Power Supply 57427953
DISCONTINUED BY MANUFACTURER, POWER SUPPLY,240VAC INPUT,OUTPUT 24VDC,0.6AMP,DIN RAIL MOUNT,1 PHASE,ENCLOSED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY,240VAC INPUT,OUTPUT 24VDC,0.6AMP,DIN RAIL MOUNT,1 PHASE,ENCLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Psu, 24V, 0.6A; No. Of Outputs Schneider Electric - 66AH9377 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 24V, 0.6A; No. Of Outputs Schneider Electric
66AH9377
Psu, 24V, 0.6A; No. Of Outputs Schneider Electric 66AH9377
PSU, 24V, 0.6A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24VDC; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current - RoHS Compliant: Yes

PSU, 24V, 0.6A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24VDC; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 57427953 66AH9377
Product Name Power Supply Psu, 24V, 0.6A; No. Of Outputs Schneider Electric
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details