Schneider Electric Industrial, DIN Rail Power Supplies ABL8DCC05060

Description
DC/DC DIN RAIL SUPPLY 5V 30W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 4008-ABL8DCC05060-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABL8DCC05060-ND
Industrial, DIN Rail Power Supplies 4008-ABL8DCC05060-ND
DC/DC DIN RAIL SUPPLY 5V 30W

DC/DC DIN RAIL SUPPLY 5V 30W

Buy Now Datasheet
Converter Module, 5V, 6A, 30W; No. Of Outputs Schneider Electric - 66AH9374 - Newark, An Avnet Company
Chicago, IL, United States
Converter Module, 5V, 6A, 30W; No. Of Outputs Schneider Electric
66AH9374
Converter Module, 5V, 6A, 30W; No. Of Outputs Schneider Electric 66AH9374
CONVERTER MODULE, 5V, 6A, 30W; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

CONVERTER MODULE, 5V, 6A, 30W; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4008-ABL8DCC05060-ND 66AH9374
Product Name Industrial, DIN Rail Power Supplies Converter Module, 5V, 6A, 30W; No. Of Outputs Schneider Electric
Type 1
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 24.0 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details