Schneider Electric Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Schneider Electric ABL7RM24025

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:110mm RoHS Compliant: Yes
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:110mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Schneider Electric - 64M2189 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Schneider Electric
64M2189
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Schneider Electric 64M2189
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:110mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:110mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64M2189
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Schneider Electric
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers