The Transformer, 630VA, 1 X 230V from Schneider Electric is a safety and isolation transformer designed for single-phase applications. It has a rated power of 630 VA and operates at an input voltage of 230 V AC with a secondary output voltage of 230 V AC. The transformer is suitable for ambient temperatures ranging from -20 to 50 °C and can handle input voltage limits of 360 to 440 V. This model features an efficiency of 93% and a power dissipation of 47.4 W. It includes external protection against overload, overvoltage, and short circuits. The transformer is equipped with screw-type terminals for connections, supporting a maximum connection capacity of 5 x 4 mm² for input and 2 x 4 mm² for output. It has a weight of 9.8 kg and is designed for installation on horizontal or vertical panels using four screws. The product complies with various safety and EMC standards, including UL 506 and EN 61558, and has a dielectric strength of 2000 V between winding and ground. It is rated IP20 for protection against solid objects and has an operating altitude limit of 3000 m. The transformer is backed by an 18-month warranty.
TRANSFORMER, 630VA, 1 X 230V; Power Rating:630VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 66AH9373 |
| Product Name | Transformer, 630Va, 1 X 230V; Power Rating Schneider Electric |
| Transformer Type | Isolation |