TRANSFORMER, 630VA, 1 X 24V; Power Rating:630VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 66AH9371 |
| Product Name | Transformer, 630Va, 1 X 24V; Power Rating Schneider Electric |
| Transformer Type | Isolation |