Schneider Electric Transformer, 400Va, 1 X 230V; Power Rating Schneider Electric ABL6TS40U

Description
TRANSFORMER, 400VA, 1 X 230V; Power Rating:400VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 400VA, 1 X 230V; Power Rating:400VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 400Va, 1 X 230V; Power Rating Schneider Electric - 66AH9370 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 400Va, 1 X 230V; Power Rating Schneider Electric
66AH9370
Transformer, 400Va, 1 X 230V; Power Rating Schneider Electric 66AH9370
TRANSFORMER, 400VA, 1 X 230V; Power Rating:400VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 400VA, 1 X 230V; Power Rating:400VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9370
Product Name Transformer, 400Va, 1 X 230V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details