Schneider Electric Transformer, 250Va, 1 X 115V; Power Rating Schneider Electric ABL6TS25G

Description
TRANSFORMER, 250VA, 1 X 115V; Power Rating:250VA; Secondary Voltages:115V; Current Rating:1.67A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 250VA, 1 X 115V; Power Rating:250VA; Secondary Voltages:115V; Current Rating:1.67A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 250Va, 1 X 115V; Power Rating Schneider Electric - 66AH9365 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 250Va, 1 X 115V; Power Rating Schneider Electric
66AH9365
Transformer, 250Va, 1 X 115V; Power Rating Schneider Electric 66AH9365
TRANSFORMER, 250VA, 1 X 115V; Power Rating:250VA; Secondary Voltages:115V; Current Rating:1.67A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

TRANSFORMER, 250VA, 1 X 115V; Power Rating:250VA; Secondary Voltages:115V; Current Rating:1.67A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9365
Product Name Transformer, 250Va, 1 X 115V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TH550-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details