Schneider Electric Transformer, 2.5Kva, 1 X 230V; Power Rating Schneider Electric ABL6TS250U

Description
TRANSFORMER, 2.5KVA, 1 X 230V; Power Rating:2.5kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 2.5KVA, 1 X 230V; Power Rating:2.5kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2.5Kva, 1 X 230V; Power Rating Schneider Electric - 66AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2.5Kva, 1 X 230V; Power Rating Schneider Electric
66AH9367
Transformer, 2.5Kva, 1 X 230V; Power Rating Schneider Electric 66AH9367
TRANSFORMER, 2.5KVA, 1 X 230V; Power Rating:2.5kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 2.5KVA, 1 X 230V; Power Rating:2.5kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9367
Product Name Transformer, 2.5Kva, 1 X 230V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
CST2010 Series SMT Current Sense Transformers - CST2010-020L CST2010-020LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details