Schneider Electric Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric ABL6TS16B

Description
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:1.25A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:1.25A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric - 66AH9360 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric
66AH9360
Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric 66AH9360
TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:1.25A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 160VA, 1 X 24V; Power Rating:160VA; Secondary Voltages:24V; Current Rating:1.25A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9360
Product Name Transformer, 160Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH550-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Transformers - Power Transformers - 1182KIT750 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers