The Transformer, 1.6Kva, 1 X 230V from Schneider Electric is a safety and isolation transformer with a rated power of 1600 VA. It operates on a single-phase input voltage of 230 V AC and can also handle 400 V AC phase to phase. The output voltage is 230 V AC with a single secondary winding. The transformer has an efficiency of 96% and operates within an ambient temperature range of -20 to 50 °C. This model features screw-type terminals for input and output connections, with a connection capacity of 5 x 4 mm² for input and 2 x 4 mm² for output. It is designed for installation on horizontal or vertical panels using four screws. The product weighs 19.4 kg and has a dielectric strength of 2000 V between winding and ground, and 4000 V between primary and secondary. It complies with various safety and EMC standards, including UL 506 and EN 61558. The transformer is rated for operation at altitudes up to 3000 m and has an IP20 protection rating.
TRANSFORMER, 1.6KVA, 1 X 230V; Power Rating:1.6kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 66AH9363 |
| Product Name | Transformer, 1.6Kva, 1 X 230V; Power Rating Schneider Electric |
| Transformer Type | Isolation |