Schneider Electric Transformer, 100Va, 1 X 115V; Power Rating Schneider Electric ABL6TS10G

Description
TRANSFORMER, 100VA, 1 X 115V; Power Rating:100VA; Secondary Voltages:115V; Current Rating:420mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 100VA, 1 X 115V; Power Rating:100VA; Secondary Voltages:115V; Current Rating:420mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 100Va, 1 X 115V; Power Rating Schneider Electric - 66AH9354 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 100Va, 1 X 115V; Power Rating Schneider Electric
66AH9354
Transformer, 100Va, 1 X 115V; Power Rating Schneider Electric 66AH9354
TRANSFORMER, 100VA, 1 X 115V; Power Rating:100VA; Secondary Voltages:115V; Current Rating:420mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

TRANSFORMER, 100VA, 1 X 115V; Power Rating:100VA; Secondary Voltages:115V; Current Rating:420mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9354
Product Name Transformer, 100Va, 1 X 115V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
DA2420-AL and DA2421-AL PoE Transformers for ST Micro STE12PS - DA2421-AL DA2421-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details