Schneider Electric Transformer, 100Va, 1 X 24V; Power Rating Schneider Electric ABL6TS10B

Description
TRANSFORMER, 100VA, 1 X 24V; Power Rating:100VA; Secondary Voltages:24V; Current Rating:500mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:-; Primary Voltages:230V, 400V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 100VA, 1 X 24V; Power Rating:100VA; Secondary Voltages:24V; Current Rating:500mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:-; Primary Voltages:230V, 400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 100Va, 1 X 24V; Power Rating Schneider Electric - 66AH9353 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 100Va, 1 X 24V; Power Rating Schneider Electric
66AH9353
Transformer, 100Va, 1 X 24V; Power Rating Schneider Electric 66AH9353
TRANSFORMER, 100VA, 1 X 24V; Power Rating:100VA; Secondary Voltages:24V; Current Rating:500mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:-; Primary Voltages:230V, 400V RoHS Compliant: Yes

TRANSFORMER, 100VA, 1 X 24V; Power Rating:100VA; Secondary Voltages:24V; Current Rating:500mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:-; Primary Voltages:230V, 400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9353
Product Name Transformer, 100Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details