Schneider Electric Transformer, 1Kva, 1 X 230V; Power Rating Schneider Electric ABL6TS100U

Description
TRANSFORMER, 1KVA, 1 X 230V; Power Rating:1kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1KVA, 1 X 230V; Power Rating:1kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1Kva, 1 X 230V; Power Rating Schneider Electric - 66AH9359 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1Kva, 1 X 230V; Power Rating Schneider Electric
66AH9359
Transformer, 1Kva, 1 X 230V; Power Rating Schneider Electric 66AH9359
TRANSFORMER, 1KVA, 1 X 230V; Power Rating:1kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 1KVA, 1 X 230V; Power Rating:1kVA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9359
Product Name Transformer, 1Kva, 1 X 230V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details