Schneider Electric Transformer, 1Kva, 1 X 115V; Power Rating Schneider Electric ABL6TS100G

Description
TRANSFORMER, 1KVA, 1 X 115V; Power Rating:1kVA; Secondary Voltages:115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1KVA, 1 X 115V; Power Rating:1kVA; Secondary Voltages:115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1Kva, 1 X 115V; Power Rating Schneider Electric - 66AH9358 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1Kva, 1 X 115V; Power Rating Schneider Electric
66AH9358
Transformer, 1Kva, 1 X 115V; Power Rating Schneider Electric 66AH9358
TRANSFORMER, 1KVA, 1 X 115V; Power Rating:1kVA; Secondary Voltages:115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 1KVA, 1 X 115V; Power Rating:1kVA; Secondary Voltages:115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9358
Product Name Transformer, 1Kva, 1 X 115V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - Power Transformers - 162J48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 24 volts
Power Rating (VA) 36 VA
View Details
4 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
Cooling Method Fan cooling Natural cooling
Mounting Movable
View Details
Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details