Schneider Electric Transformer, 1Kva, 1 X 24V; Power Rating Schneider Electric ABL6TS100B

Description
TRANSFORMER, 1KVA, 1 X 24V; Power Rating:1kVA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1KVA, 1 X 24V; Power Rating:1kVA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1Kva, 1 X 24V; Power Rating Schneider Electric - 66AH9357 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1Kva, 1 X 24V; Power Rating Schneider Electric
66AH9357
Transformer, 1Kva, 1 X 24V; Power Rating Schneider Electric 66AH9357
TRANSFORMER, 1KVA, 1 X 24V; Power Rating:1kVA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 1KVA, 1 X 24V; Power Rating:1kVA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9357
Product Name Transformer, 1Kva, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM22SL Forward Mode Transformers for 25 Watt PoE Applications - FCT1-50M22SL FCT1-50M22SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Transformer - 334425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 480 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details