Schneider Electric Transformer, 63Va, 1 X 230V; Power Rating Schneider Electric ABL6TS06U

Description
TRANSFORMER, 63VA, 1 X 230V; Power Rating:63VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 63VA, 1 X 230V; Power Rating:63VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 63Va, 1 X 230V; Power Rating Schneider Electric - 66AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 63Va, 1 X 230V; Power Rating Schneider Electric
66AH9352
Transformer, 63Va, 1 X 230V; Power Rating Schneider Electric 66AH9352
TRANSFORMER, 63VA, 1 X 230V; Power Rating:63VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 63VA, 1 X 230V; Power Rating:63VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9352
Product Name Transformer, 63Va, 1 X 230V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-90L2SL FCT1-90L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-221U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers