Schneider Electric Transformer, 40Va, 1 X 12V; Power Rating Schneider Electric ABL6TS04J

Description
TRANSFORMER, 40VA, 1 X 12V; Power Rating:40VA; Secondary Voltages:12V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 40VA, 1 X 12V; Power Rating:40VA; Secondary Voltages:12V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 40Va, 1 X 12V; Power Rating Schneider Electric - 66AH9348 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 40Va, 1 X 12V; Power Rating Schneider Electric
66AH9348
Transformer, 40Va, 1 X 12V; Power Rating Schneider Electric 66AH9348
TRANSFORMER, 40VA, 1 X 12V; Power Rating:40VA; Secondary Voltages:12V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

TRANSFORMER, 40VA, 1 X 12V; Power Rating:40VA; Secondary Voltages:12V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9348
Product Name Transformer, 40Va, 1 X 12V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-752S LPR6235-752SMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details