Schneider Electric Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Schneider Electric AB1VV435UVE

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; Colour:GreenRoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; Colour:GreenRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Schneider Electric - 18M1682 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Schneider Electric
18M1682
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Schneider Electric 18M1682
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; Colour:GreenRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 18M1682
Product Name Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Schneider Electric
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Screwless Terminal Blocks - USL-52SAB1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers