Schneider Electric Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric AB1FUSE435U5XM

Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric - 18M1673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric
18M1673
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric 18M1673
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 18M1673
Product Name Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details