Schneider Electric Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric AB1FUSE435U5XB

Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric - 08C4511 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric
08C4511
Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric 08C4511
TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Terminal Blk/Strip Wiring Dev - 57427729 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57427729
Terminal Blk/Strip Wiring Dev 57427729
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 15 AMP, 600 V, W/LED, IEC +OPTIONS, 22 AWG TO 10 AWG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 15 AMP, 600 V, W/LED, IEC +OPTIONS, 22 AWG TO 10 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 08C4511 57427729
Product Name Terminal Block, Fused, 22-12Awg, 5Mm; No. Of Positions Schneider Electric Terminal Blk/Strip Wiring Dev
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details