POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
BRACKET MOUNTING
MAGNETIC, PROBE START BALLAST TYPE
BT56 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
ARIES[T], JUNO[R] BRAND
APPLICATION WET LOCATION
AA MODEL
Juno Lighting Group
Done
Datasheet
Description
POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
BRACKET MOUNTING
MAGNETIC, PROBE START BALLAST TYPE
BT56 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
ARIES[T], JUNO[R] BRAND
APPLICATION WET LOCATION
AA MODEL
POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
BRACKET MOUNTING
MAGNETIC, PROBE START BALLAST TYPE
BT56 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
ARIES[T], JUNO[R] BRAND
APPLICATION WET LOCATION
AA MODEL
POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
BRACKET MOUNTING
MAGNETIC, PROBE START BALLAST TYPE
BT56 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE