Schneider Electric Rccb, 2P, 40A, 230Vac Rohs Compliant Schneider Electric A9Z51240

Description
RCCB, 2P, 40A, 230VAC ROHS COMPLIANT: YES
Description
RCCB, 2P, 40A, 230VAC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Acti9 iID Residual Current Circuit Breaker (RCCB) is a 2-pole device designed for electrical vehicle chargers, rated at 40A and 230V AC. It features a 30mA earth-leakage sensitivity with instantaneous protection and is classified as Type B-EV for earth-leakage protection. The device is compliant with several quality standards, including VDE, NF, IMQ, and KEMA. This RCCB has a rated breaking and making capacity of 1500A and a conditional short-circuit current rating of 10kA. It operates at a frequency of 50 Hz and has a rated insulation voltage of 250V. The device is designed for clip-on mounting on DIN rails and has a compact size with dimensions of 88mm height, 72mm width, and 79mm depth, weighing 350g. The product is suitable for use in environments with ambient temperatures ranging from -25°C to 60°C and can be stored at temperatures between -40°C and 85°C. It has an IP20 protection rating and is designed for a mechanical durability of 20,000 cycles and electrical durability of 15,000 cycles. The RCCB is also RoHS compliant and mercury-free, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Acti9 iID Residual Current Circuit Breaker (RCCB) is a 2-pole device designed for electrical vehicle chargers, rated at 40A and 230V AC. It features a 30mA earth-leakage sensitivity with instantaneous protection and is classified as Type B-EV for earth-leakage protection. The device is compliant with several quality standards, including VDE, NF, IMQ, and KEMA. This RCCB has a rated breaking and making capacity of 1500A and a conditional short-circuit current rating of 10kA. It operates at a frequency of 50 Hz and has a rated insulation voltage of 250V. The device is designed for clip-on mounting on DIN rails and has a compact size with dimensions of 88mm height, 72mm width, and 79mm depth, weighing 350g. The product is suitable for use in environments with ambient temperatures ranging from -25°C to 60°C and can be stored at temperatures between -40°C and 85°C. It has an IP20 protection rating and is designed for a mechanical durability of 20,000 cycles and electrical durability of 15,000 cycles. The RCCB is also RoHS compliant and mercury-free, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Rccb, 2P, 40A, 230Vac Rohs Compliant Schneider Electric - 84AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 2P, 40A, 230Vac Rohs Compliant Schneider Electric
84AH4752
Rccb, 2P, 40A, 230Vac Rohs Compliant Schneider Electric 84AH4752
RCCB, 2P, 40A, 230VAC ROHS COMPLIANT: YES

RCCB, 2P, 40A, 230VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84AH4752
Product Name Rccb, 2P, 40A, 230Vac Rohs Compliant Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-2718-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU60L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-2318-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers