Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203714-A9S60463
Voltage Rating: 415 V
Length: 77 mm
Number of Poles: 4
Width: 36 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 75.5 mm
Mount: DIN Rail
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203714-A9S60463 |
| Product Name | Custom Parts - Custom Parts (0 - A) - A9S60463 |