EARTH LEAKAGE PROTECTOR, 4P, 25A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 8067317 | 66AH5317 |
| Product Name | RCCBs | Earth Leakage Protector, 4P, 25A, 415Vac; Product Range Schneider Electric |
| Mounting Style | Din Rail Mounted | |
| Text for Mounting | Din rail mount | |
| Terminal Type | Din rail mount |