Schneider Electric Earth Leakage Protector, 2P, 40A, 240Vac; Product Range Schneider Electric A9R41240

Description
EARTH LEAKAGE PROTECTOR, 2P, 40A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EARTH LEAKAGE PROTECTOR, 2P, 40A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Protector, 2P, 40A, 240Vac; Product Range Schneider Electric - 66AH5315 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 2P, 40A, 240Vac; Product Range Schneider Electric
66AH5315
Earth Leakage Protector, 2P, 40A, 240Vac; Product Range Schneider Electric 66AH5315
EARTH LEAKAGE PROTECTOR, 2P, 40A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 2P, 40A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5315
Product Name Earth Leakage Protector, 2P, 40A, 240Vac; Product Range Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENBD-A2M-49 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details