Schneider Electric Earth Leakage Protector, 2P, 25A, 240Vac; Product Range Schneider Electric A9R41225

Description
EARTH LEAKAGE PROTECTOR, 2P, 25A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EARTH LEAKAGE PROTECTOR, 2P, 25A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Protector, 2P, 25A, 240Vac; Product Range Schneider Electric - 66AH5314 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 2P, 25A, 240Vac; Product Range Schneider Electric
66AH5314
Earth Leakage Protector, 2P, 25A, 240Vac; Product Range Schneider Electric 66AH5314
EARTH LEAKAGE PROTECTOR, 2P, 25A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 2P, 25A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5314
Product Name Earth Leakage Protector, 2P, 25A, 240Vac; Product Range Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 1737871 - RS Components, Ltd.
Specs
Rated Current 15 amps
Number of Poles 1
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details