Schneider Electric Earth Leakage Protector, 2P, 16A, 240Vac; Product Range Schneider Electric A9R10216

Description
EARTH LEAKAGE PROTECTOR, 2P, 16A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EARTH LEAKAGE PROTECTOR, 2P, 16A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Protector, 2P, 16A, 240Vac; Product Range Schneider Electric - 66AH5312 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 2P, 16A, 240Vac; Product Range Schneider Electric
66AH5312
Earth Leakage Protector, 2P, 16A, 240Vac; Product Range Schneider Electric 66AH5312
EARTH LEAKAGE PROTECTOR, 2P, 16A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 2P, 16A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5312
Product Name Earth Leakage Protector, 2P, 16A, 240Vac; Product Range Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - AS168X-CB2H005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details