ACTI9 C120H MCB 3P C 80A 15000A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 7763023 | 4008-A9N18468-ND |
| Product Name | MCBs | Circuit Breakers |
| Rated AC Voltage | 440 volts | |
| Rated Current | 80 amps | 80 amps |
| Rated Breaking Capacity | 15000 amps | |
| Number of Poles | 3 | |
| Trip System Type | Thermal Magnetic |