Schneider Electric MCBs A9F75202

Description
Schneider Electric A9F75202
Request a Quote
Description
Schneider Electric A9F75202
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7349646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F75202

Schneider Electric A9F75202

Supplier's Site
Circuit Breakers - A9F75202 - A9F75202 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - A9F75202
A9F75202
Circuit Breakers - A9F75202 A9F75202
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058383-A9F75202 Voltage Rating: 440 V Current Rating: 2 A Width: 36 mm Categories: Circuit Breakers Alternative Parts (Cross-Reference): A9F74302; A9F75302; A9F84302; A9F73202; A9F84202; A9F74202; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 144 V

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058383-A9F75202
Voltage Rating: 440 V
Current Rating: 2 A
Width: 36 mm
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): A9F74302; A9F75302; A9F84302; A9F73202; A9F84202; A9F74202;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 144 V

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 7349646 A9F75202
Product Name MCBs Circuit Breakers - A9F75202
Rated AC Voltage 12 to 440 volts
Unlock Full Specs
to access all available technical data