Schneider Electric MCBs A9F55363

Description
Schneider Electric A9F55363
Request a Quote Datasheet
Description
Schneider Electric A9F55363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F55363

Schneider Electric A9F55363

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric - 66AH5311 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
66AH5311
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric 66AH5311
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 104347838 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
104347838
Din Rail Mount Circuit Breaker 104347838
CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 63 AMP, 3 POLE, 440 VAC, 50/60 HZ, 10 KA, D-CURVE, CLIP-ON MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 63 AMP, 3 POLE, 440 VAC, 50/60 HZ, 10 KA, D-CURVE, CLIP-ON MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7913580 66AH5311 104347838
Product Name MCBs Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Breaking Capacity 10000 amps
Number of Poles 3 3 3
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-52-1-2-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers