Schneider Electric Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric A9F55250

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5303
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5303
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5303
Product Name Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated AC Voltage 440 volts
Rated DC Voltage 133 volts
Rated Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-2-1-63-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Din Rail Mount Circuit Breaker - 41175620 - Radwell International
Specs
Number of Poles 1
View Details
Circuit Breakers - 486-4514-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details