Schneider Electric MCBs A9F55240

Description
Schneider Electric A9F55240
Request a Quote Datasheet
Description
Schneider Electric A9F55240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F55240

Schneider Electric A9F55240

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5302 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5302
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5302
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913530 66AH5302
Product Name MCBs Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 2 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data