THERMAL MAG CKT BREAKER, 1P, 63A, 240VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 7913495 | 84AH4707 |
| Product Name | MCBs | Thermal Mag Ckt Breaker, 1P, 63A, 240Vac Rohs Compliant Schneider Electric |
| Rated Breaking Capacity | 10000 amps | |
| Number of Poles | 1 | |
| Mounting Style | Din Rail Mounted | |
| Text for Mounting | Din rail |