Schneider Electric MCBs A9F55104

Description
Schneider Electric A9F55104
Request a Quote Datasheet
Description
Schneider Electric A9F55104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F55104

Schneider Electric A9F55104

Supplier's Site
Din Rail Mount Circuit Breaker - 104413791 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
104413791
Din Rail Mount Circuit Breaker 104413791
CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 4 AMP, 1 POLE, 240 VAC, 50/60 HZ, 6 KV, D-CURVE, THERMAL-MAGNETIC, CLIP-ON MOUNTING, IP20 . FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 4 AMP, 1 POLE, 240 VAC, 50/60 HZ, 6 KV, D-CURVE, THERMAL-MAGNETIC, CLIP-ON MOUNTING, IP20 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5285 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5285
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5285
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7913467 104413791 66AH5285
Product Name MCBs Din Rail Mount Circuit Breaker Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 1 1 1
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers