Schneider Electric MCBs A9F54232

Description
Schneider Electric A9F54232
Request a Quote Datasheet
Description
Schneider Electric A9F54232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F54232

Schneider Electric A9F54232

Supplier's Site
Circuit Breakers - 4008-A9F54232-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-A9F54232-ND
Circuit Breakers 4008-A9F54232-ND
ACTI9 IC60H 2P C 32A MCB

ACTI9 IC60H 2P C 32A MCB

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5269 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5269
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5269
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7913350 4008-A9F54232-ND 66AH5269
Product Name MCBs Circuit Breakers Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 2 2
Mounting Style Din Rail Mounted Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1662/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1-63-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers