Schneider Electric MCBs A9F54206

Description
Schneider Electric A9F54206
Request a Quote
Description
Schneider Electric A9F54206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Magnetic, 2Pole, part number 66AH5264, is designed for AC networks with a rated current of 6 A. It features a thermal-magnetic trip unit and conforms to the EN/IEC 60947-2 standard. The device has a breaking capacity of 10 kA at 440 V AC and 15 kA at 380...415 V AC, making it suitable for various applications. This circuit breaker is mountable on DIN rail and has a compact design with dimensions of 85 mm in height, 36 mm in width, and 78.5 mm in depth. It includes a trip indicator for local signaling and is padlockable for safety. The product is rated for operation in ambient temperatures ranging from -35 °C to 70 °C and has a mechanical durability of 20,000 cycles. With an IP20 degree of protection, it is suitable for indoor use and can handle a relative humidity of up to 95% at 55 °C. The circuit breaker is compliant with RoHS and has a sustainable offer status of Green Premium.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Magnetic, 2Pole, part number 66AH5264, is designed for AC networks with a rated current of 6 A. It features a thermal-magnetic trip unit and conforms to the EN/IEC 60947-2 standard. The device has a breaking capacity of 10 kA at 440 V AC and 15 kA at 380...415 V AC, making it suitable for various applications. This circuit breaker is mountable on DIN rail and has a compact design with dimensions of 85 mm in height, 36 mm in width, and 78.5 mm in depth. It includes a trip indicator for local signaling and is padlockable for safety. The product is rated for operation in ambient temperatures ranging from -35 °C to 70 °C and has a mechanical durability of 20,000 cycles. With an IP20 degree of protection, it is suitable for indoor use and can handle a relative humidity of up to 95% at 55 °C. The circuit breaker is compliant with RoHS and has a sustainable offer status of Green Premium.

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F54206

Schneider Electric A9F54206

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5264 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5264
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5264
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913332 66AH5264
Product Name MCBs Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 2 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data