Schneider Electric Circuit Breakers A9F54110

Description
ACTI9 IC60H 1P C 10A MCB
Request a Quote Datasheet
Description
ACTI9 IC60H 1P C 10A MCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-A9F54110-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-A9F54110-ND
Circuit Breakers 4008-A9F54110-ND
ACTI9 IC60H 1P C 10A MCB

ACTI9 IC60H 1P C 10A MCB

Buy Now Datasheet
MCBs - 7913293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F54110

Schneider Electric A9F54110

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5253 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5253
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5253
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-A9F54110-ND 7913293 66AH5253
Product Name Circuit Breakers MCBs Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle Rocker; Other; (Rocker)
Unlock Full Specs
to access all available technical data